4 Arm Knob Shaft with No Indicator Thermoset Polyester
FOUR ARM CLAMPING KNOB, PHENOLIC, 50MM; Shaft Type:Round Shaft; Shaft Diameter:10mm; Knob Material:Phenolic; Knob / Dial Style:Finger Grip; Knob Diameter:50mm; Product Range:2830 Series RoHS Compliant: Yes
| Davies Molding, LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 2830ED | 1722-1419-ND | 13AC6997 |
| Product Name | Four Arm Clamping Knobs | Knobs | Four Arm Clamping Knob, Phenolic, 50Mm; Shaft Type Davies Molding |
| Knob Type | Clamping / Torque Knob | Clamping / Torque Knob | |
| Knob Material | Plastic | ||
| Diameter / Width | 2 inches (50.8 mm) |