"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Skirt Phenolic Black"
Knob, Black, Thermoset, Plain
Davies skirted knob family is one of our most versatile products. The skirts can be customized to your specifications with numbers, heat settings, indicator lines and more! Several of these would make perfect oven knobs, or are suitable for applications where high heat is involved. There is also a family of large fluted knobs with skirts mechanically attached.
KNOB, ROUND FLUTED SKIRTED, 50.8MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Round Fluted Skirted with Indicator Line; Knob Diameter:50.8mm; Product Range:1940 Series RoHS Compliant: Yes
| Davies Molding, LLC | DigiKey | Galco Industrial Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 1940BE | 1722-1187-ND | 1940BE | 70097825 | 12AC6862 |
| Product Name | Skirted Control Knobs | Knobs | DVMD Standard Knobs | Knob; Phenolic; 1/38 in.; 1/4 in.; 57/64 in.; 8-32 | Knob, Round Fluted Skirted, 50.8Mm; Shaft Type Davies Molding |
| Knob Type | Instrument / Control Knob | Fingergrip | Fluted | ||
| Knob Material | Plastic | Plastic | |||
| Diameter / Width | 2.03 inches (51.56 mm) | 1.38 to 0.0263 inches (34.92 to 0.6684 mm) | |||
| Height | 0.8900 inches (22.61 mm) | 0.8900 inches (22.61 mm) | |||
| Mounting Type | Push-on / Plain Hole; Plain Molded Hole |