"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Skirt Plastic Black"
Davies skirted knob family is one of our most versatile products. The skirts can be customized to your specifications with numbers, heat settings, indicator lines and more! Several of these would make perfect oven knobs, or are suitable for applications where high heat is involved. There is also a family of large fluted knobs with skirts mechanically attached.
KNOB, ROUND SKIRTED WITH INDICATOR LINE; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Round Skirted with Indicator Line; Knob Diameter:19.3mm; Product Range:1910 Series RoHS Compliant: Yes
| Davies Molding, LLC | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 1910CS | 1722-1172-ND | 70097791 | 12AC6857 |
| Product Name | Skirted Control Knobs | Knobs | Knob; Phenolic; 17/32 in.; 9/16 in.; 1/2 in.; 8-32 | Knob, Round Skirted With Indicator Line; Shaft Type Davies Molding |
| Knob Type | Instrument / Control Knob | Fingergrip | ||
| Knob Material | Plastic | Plastic | Plastic | |
| Diameter / Width | 0.7500 inches (19.05 mm) | 0.5310 to 0.5312 inches (13.49 to 13.49 mm) | ||
| Height | 0.5000 inches (12.7 mm) | 0.5000 inches (12.7 mm) | ||
| Mounting Type | Push-on / Plain Hole; Plain Molded Hole |