Davies Molding, LLC Instrument Control Knobs 1900

Description
► Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► A wide range of soft touch control knobs available in thermoplastic overmold. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Request a Quote Datasheet
Description
► Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► A wide range of soft touch control knobs available in thermoplastic overmold. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrument Control Knobs - 1900 - Davies Molding, LLC
Carol Stream, IL, USA
Instrument Control Knobs
1900
Instrument Control Knobs 1900
► Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► A wide range of soft touch control knobs available in thermoplastic overmold. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
  • ► Control knobs and levers in thermoplastic, with or without flange and index/graduations.
  • ► Knobs can be decorated or customized to your specific need.
  • ► Perfect knobs for synthesizers and other electronic applications.
  • ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application.
  • ► A wide range of soft touch control knobs available in thermoplastic overmold.
  • ► Colors available upon request.
  • ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Supplier's Site
Knobs - 1722-1057-ND - DigiKey
Thief River Falls, MN, United States
"Serrated Knob 0.250"" (6.35mm) Shaft with Line on Top Phenolic Black"

"Serrated Knob 0.250"" (6.35mm) Shaft with Line on Top Phenolic Black"

Buy Now Datasheet
Knob, Round Knurled, 12.7Mm; Shaft Type Davies Molding - 12AC6855 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Round Knurled, 12.7Mm; Shaft Type Davies Molding
12AC6855
Knob, Round Knurled, 12.7Mm; Shaft Type Davies Molding 12AC6855
KNOB, ROUND KNURLED, 12.7MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:12.7mm; Product Range:1900 Series RoHS Compliant: Yes

KNOB, ROUND KNURLED, 12.7MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:12.7mm; Product Range:1900 Series RoHS Compliant: Yes

Supplier's Site
DVMD Standard Knobs - 1900 - Galco Industrial Electronics
Madison Heights, MI, United States
DVMD Standard Knobs
1900
DVMD Standard Knobs 1900
Knob, Black, Thermoset, Plain

Knob, Black, Thermoset, Plain

Supplier's Site

Technical Specifications

  Davies Molding, LLC DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 1900 1722-1057-ND 12AC6855 1900
Product Name Instrument Control Knobs Knobs Knob, Round Knurled, 12.7Mm; Shaft Type Davies Molding DVMD Standard Knobs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.5000 inches (12.7 mm)
Height 0.6250 inches (15.88 mm)
Unlock Full Specs
to access all available technical data