"Serrated Knob 0.250"" (6.35mm) Shaft with Line on Top Phenolic Black"
Knob, Black, Thermoset, Plain
Davies skirted knob family is one of our most versatile products. The skirts can be customized to your specifications with numbers, heat settings, indicator lines and more! Several of these would make perfect oven knobs, or are suitable for applications where high heat is involved. There is also a family of large fluted knobs with skirts mechanically attached.
KNOB, ROUND KNURLED, 12.7MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:12.7mm; Product Range:1900 Series RoHS Compliant: Yes
| Davies Molding, LLC | DigiKey | Galco Industrial Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 1900-H | 1722-1081-ND | 1900-H | 70097790 | 12AC6856 |
| Product Name | Instrument Control Knobs | Knobs | DVMD Standard Knobs | Knob; Phenolic; 17/32 in.; 1/4 in.; 5/8in.; 6-32 | Knob, Round Knurled, 12.7Mm; Shaft Type Davies Molding |
| Knob Type | Instrument / Control Knob | Fingergrip | |||
| Knob Material | Plastic | Plastic | |||
| Diameter / Width | 0.5000 inches (12.7 mm) | 0.4680 to 0.4688 inches (11.89 to 11.91 mm) | |||
| Height | 0.6250 inches (15.88 mm) | 0.6200 inches (15.75 mm) | |||
| Mounting Type | Push-on / Plain Hole; Plain Molded Hole |