KNOB, ROUND, THREADED, 11.18MM; Shaft Type:Threaded Shaft; Shaft Diameter:4.17mm; Knob Material:Phenolic; Knob / Dial Style:Round; Knob Diameter:11.18mm; Product Range:1770 Series RoHS Compliant: Yes
Miniature Clamp, Brass Material
Available with a wide flange female insert for positive contact, as in battery posts. Good electrical properties in small clamp knobs. A wide range of other uses — pulls, feet, clamping, fine adjustments, etc.
| Davies Molding, LLC | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 1770 | 12AC6841 | 70097819 |
| Product Name | Mini Clamp Clamping Knobs | Knob, Round, Threaded, 11.18Mm; Shaft Type Davies Molding | Clamp; Miniature; Round; Brass; 8-32; 1/4 in.; 31/64 in. |
| Knob Type | Clamping / Torque Knob | Clamping / Torque Knob; Miniature | |
| Knob Material | Plastic | ||
| Diameter / Width | 0.4400 inches (11.18 mm) | 0.4840 inches (12.29 mm) | |
| Height | 0.5200 inches (13.21 mm) | 0.4840 inches (12.29 mm) |