Davies Molding, LLC Two-Shot Skirted Control Knobs 1507-C

Description
► Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► A wide range of soft touch control knobs available in thermoplastic overmold. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Description
► Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► A wide range of soft touch control knobs available in thermoplastic overmold. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.

Suppliers

Company
Product
Description
Supplier Links
Two-Shot Skirted Control Knobs - 1507-C - Davies Molding, LLC
Carol Stream, IL, USA
Two-Shot Skirted Control Knobs
1507-C
Two-Shot Skirted Control Knobs 1507-C
► Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► A wide range of soft touch control knobs available in thermoplastic overmold. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
  • ► Control knobs and levers in thermoplastic, with or without flange and index/graduations.
  • ► Knobs can be decorated or customized to your specific need.
  • ► Perfect knobs for synthesizers and other electronic applications.
  • ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application.
  • ► A wide range of soft touch control knobs available in thermoplastic overmold.
  • ► Colors available upon request.
  • ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Supplier's Site
Knob, 48.01Mm, Thermoplastic Elastomer; Shaft Type Davies Molding - 12AC6831 - Newark, An Avnet Company
Chicago, IL, United States
Knob, 48.01Mm, Thermoplastic Elastomer; Shaft Type Davies Molding
12AC6831
Knob, 48.01Mm, Thermoplastic Elastomer; Shaft Type Davies Molding 12AC6831
KNOB, 48.01MM, THERMOPLASTIC ELASTOMER; Shaft Type:D Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplast ic Elastomer; Knob / Dial Style:Bar Skirted with Indicator Line; Knob Diameter:48.01mm; Product Range:1507 Series RoHS Compliant: Yes

KNOB, 48.01MM, THERMOPLASTIC ELASTOMER; Shaft Type:D Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplastic Elastomer; Knob / Dial Style:Bar Skirted with Indicator Line; Knob Diameter:48.01mm; Product Range:1507 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Davies Molding, LLC Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 1507-C 12AC6831
Product Name Two-Shot Skirted Control Knobs Knob, 48.01Mm, Thermoplastic Elastomer; Shaft Type Davies Molding
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 1.89 inches (48.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Collet Control Knob System - COM-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Cast Iron Hand Knobs - 16375 - Jergens, Inc.
Specs
Colors / Finishes Available Zinc Plated (including Blank Knobs)
Knob Material Metal
Material Description Class 30 Gray Iron
View Details