"Smooth Knob 0.236"" (6.00mm) Shaft with Line on Top and Side Plastic Black"
CONTROL KNOB, TPE, D SHAFT, 41.12MM; Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Thermoplast
| Davies Molding, LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 1506 | 1722-1254-ND | 13AC6856 |
| Product Name | Two-Shot Skirted Control Knobs | Knobs | Control Knob, Tpe, D Shaft, 41.12Mm; Shaft Type Davies Molding |
| Knob Type | Instrument / Control Knob | Instrument / Control Knob | |
| Knob Material | Plastic | Plastic | |
| Diameter / Width | 1.62 inches (41.27 mm) | ||
| Height | 0.9500 inches (24.13 mm) |