"Smooth Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Phenolic Black"
KNOB, BAR SKIRTED, 28.7MM, PHENOLIC; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Bar Skirted with Indicator Line; Knob Diameter:28.7mm; Product Range:1500 Series RoHS Compliant: Yes
Knob, Black, Thermoset, Plain
Davies offers an extremely broad range of pointer knobs. From crisp lines to soft contours, you are sure to find a pointer control knob to suit your needs. Several of our pointer knobs include an indicator line.
| Davies Molding, LLC | DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 1500AU | 1722-1125-ND | 12AC6828 | 1500AU | 70097808 |
| Product Name | Pointer Control Knobs | Knobs | Knob, Bar Skirted, 28.7Mm, Phenolic; Shaft Type Davies Molding | DVMD Standard Knobs | Knob; Phenolic; 1/4 in. (Shaft); 1/4 in.; 1/2 in.; 8-32 |
| Knob Type | Instrument / Control Knob | Bar | Instrument / Control Knob | ||
| Knob Material | Plastic | Plastic | |||
| Diameter / Width | 1.12 inches (28.57 mm) | 1.12 inches (28.57 mm) | |||
| Height | 0.5600 inches (14.22 mm) | 0.5000 inches (12.7 mm) | |||
| Mounting Type | Push-on / Plain Hole; Plain Molded Hole |