Davies Molding, LLC Pointer Control Knobs 1400

Description
► Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► A wide range of soft touch control knobs available in thermoplastic overmold. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Description
► Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► A wide range of soft touch control knobs available in thermoplastic overmold. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.

Suppliers

Company
Product
Description
Supplier Links
Pointer Control Knobs - 1400 - Davies Molding, LLC
Carol Stream, IL, USA
Pointer Control Knobs
1400
Pointer Control Knobs 1400
► Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► A wide range of soft touch control knobs available in thermoplastic overmold. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
  • ► Control knobs and levers in thermoplastic, with or without flange and index/graduations.
  • ► Knobs can be decorated or customized to your specific need.
  • ► Perfect knobs for synthesizers and other electronic applications.
  • ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application.
  • ► A wide range of soft touch control knobs available in thermoplastic overmold.
  • ► Colors available upon request.
  • ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Supplier's Site
Knob With Pointer, Phenolic, 21.34Mm; Shaft Type Davies Molding - 12AC6823 - Newark, An Avnet Company
Chicago, IL, United States
Knob With Pointer, Phenolic, 21.34Mm; Shaft Type Davies Molding
12AC6823
Knob With Pointer, Phenolic, 21.34Mm; Shaft Type Davies Molding 12AC6823
KNOB WITH POINTER, PHENOLIC, 21.34MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Round Knurled with Pointer; Knob Diameter:21.34mm; Product Range:1400 Series RoHS Compliant: Yes

KNOB WITH POINTER, PHENOLIC, 21.34MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Round Knurled with Pointer; Knob Diameter:21.34mm; Product Range:1400 Series RoHS Compliant: Yes

Supplier's Site
Knob; Phenolic; 1/4 in. (Shaft); 11/32 in.; 8-32 - 70097803 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; Phenolic; 1/4 in. (Shaft); 11/32 in.; 8-32
70097803
Knob; Phenolic; 1/4 in. (Shaft); 11/32 in.; 8-32 70097803
Davies offers an extremely broad range of pointer knobs. From crisp lines to soft contours, you are sure to find a pointer control knob to suit your needs. Several of our pointer knobs include an indicator line.

Davies offers an extremely broad range of pointer knobs. From crisp lines to soft contours, you are sure to find a pointer control knob to suit your needs. Several of our pointer knobs include an indicator line.

Supplier's Site

Technical Specifications

  Davies Molding, LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 1400 12AC6823 70097803
Product Name Pointer Control Knobs Knob With Pointer, Phenolic, 21.34Mm; Shaft Type Davies Molding Knob; Phenolic; 1/4 in. (Shaft); 11/32 in.; 8-32
Knob Type Instrument / Control Knob Instrument / Control Knob
Knob Material Plastic Plastic
Diameter / Width 0.8400 inches (21.34 mm)
Height 0.3800 inches (9.65 mm) 0.3430 inches (8.71 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1732-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black, Natural
Features Indicator / Pointer; Knurled; Skirted
Knob Material Plastic
View Details
3 suppliers
Plastic Fluted Grip Knob - FTK - Imao-Fixtureworks
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details
Tuning Knobs -
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic
View Details
5/16-18 Black Acetal Knurled Knob & Cap Screw Ass'y, 1-1/2
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Black Acetal
View Details