KNOB, BALL, 19.81MM, THREADED, PHENOLIC; Shaft Type:Threaded Shaft; Shaft Diameter:254mm; Knob Material:Phenolic; Knob / Dial Style:Ball; Knob Diameter:19.81mm; Product Range:0130 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 12AC6755 |
| Product Name | Knob, Ball, 19.81Mm, Threaded, Phenolic; Shaft Type Davies Molding |
| Knob Type | Ball |