KNOB, ROUND WITH INDICATOR LINE, 11.43MM; Shaft Type:Round Shaft; Shaft Diameter:4.5mm; Knob Material:Thermoplast
| Davies Molding, LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 1237 | 12AC6821 |
| Product Name | Two-Shot Instrument Control Knobs | Knob, Round With Indicator Line, 11.43Mm; Shaft Type Davies Molding |
| Knob Type | Instrument / Control Knob | |
| Knob Material | Plastic | |
| Diameter / Width | 0.4500 inches (11.43 mm) |