"Serrated Knob 0.236"" (6.00mm) Shaft with Line on Side Plastic Black, Blue"
CONTROL KNOB, TPE, ROUND, 18.5MM; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Thermoplast
| Davies Molding, LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 1106-A | 1722-1315-ND | 13AC6786 |
| Product Name | Two-Shot Instrument Control Knobs | Knobs | Control Knob, Tpe, Round, 18.5Mm; Shaft Type Davies Molding |
| Knob Type | Instrument / Control Knob | Instrument / Control Knob | |
| Knob Material | Plastic | Plastic | |
| Diameter / Width | 0.7300 inches (18.54 mm) | ||
| Height | 0.7100 inches (18.03 mm) |