"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Side and Skirt Phenolic Black"
Knob, Black, Thermoset, Bushing
Instrument Knob, Phenolic Body Material, 1⁄4 in. Inner Diameter, 39⁄64 in. Height
Distinctive knobs for special applications. Glossy or satin finish phenolic for durability and good appearance. Line or slot for indicating a setting. Knobs manufactured from the highest quality heat and impact resistant phenolic resin.
Phenolic body material.
KNOB WITH INDICATOR LINE, 26.92MM, ROUND; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Fluted with Indicator Line; Knob Diameter:26.92mm; Product Range:1105 Series RoHS Compliant: Yes
| Davies Molding, LLC | DigiKey | Galco Industrial Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 1105 | 1722-1048-ND | 1105 | 70097794 | 12AC6800 |
| Product Name | Instrument Control Knobs | Knobs | DVMD Standard Knobs | Knob; Phenolic, Brass (Bushing); 15/16 in.; 1/4 in.; 39/64 in.; 8-32 | Knob With Indicator Line, 26.92Mm, Round; Shaft Type Davies Molding |
| Knob Type | Instrument / Control Knob | Fingergrip | |||
| Knob Material | Plastic | Plastic | |||
| Diameter / Width | 1.06 inches (26.92 mm) | 0.9370 to 0.9375 inches (23.8 to 23.81 mm) | |||
| Height | 0.6200 inches (15.75 mm) | 0.6100 inches (15.49 mm) | |||
| Mounting Type | Bushing; Bushing |