"Smooth Knob 1/4""-20 Shaft with No Indicator Phenolic Black"
KNOB, BALL, PHENOLIC, 0.78", BLACK; Shaft Type:Threaded Shaft; Shaft Diameter:0.25"; Knob Material:Phenolic; Knob / Dial Style:Ball; Knob Diameter:0.78"; Product Range:0130 Series RoHS Compliant: Yes
| Davies Molding, LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 0130-A | 1722-1204-ND | 12AC6756 |
| Product Name | Thermoset Ball Knobs | Knobs | Knob, Ball, Phenolic, 0.78, Black; Shaft Type Davies Molding |
| Knob Type | Ball | Ball | |
| Knob Material | Plastic | ||
| Diameter / Width | 0.7800 inches (19.81 mm) | ||
| Height | 0.7300 inches (18.54 mm) |