Series #0033
Smooth Knob M6 x 1 Shaft with No Indicator Phenolic Black
CBBALL BLK M6X0.47[12]FI I1043 ROHS COMPLIANT: YES
| Davies Molding, LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Handles and Pulls (industrial) |
| Product Number | 0033AG | 0033AG-ND | 13AC6708 |
| Product Name | 1.375"/ 35mm Thermoset Ball Knobs | Knobs | Cbball Blk M6X0.47[12]Fi I1043 Rohs Compliant Davies Molding |
| Knob Type | Ball | ||
| Knob Material | Plastic | ||
| Diameter / Width | 35 inches (889 mm) |