Series #0030
Smooth Knob M10 x 1.5 Shaft with No Indicator Phenolic Black
BALL KNOB, PHENOLIC, ROUND SHAFT, 25MM; Shaft Type:Round Shaft; Shaft Diameter:10mm; Knob Material:Phenolic; Knob / Dial Style:Ball; Knob Diameter:25mm; Product Range:0030 Series RoHS Compliant: Yes
Davies Molding, LLC | Davies Molding, LLC | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
Product Number | 0030BG | 0030BG | 1722-1406-ND | 13AC6700 |
Product Name | Thermoset Ball Knobs | 1"/ 25mm Thermoset Ball Knobs | Knobs | Ball Knob, Phenolic, Round Shaft, 25Mm; Shaft Type Davies Molding |
Knob Type | Ball | Ball | Ball | |
Knob Material | Plastic | Plastic | ||
Diameter / Width | 1 inches (25.4 mm) | 25 inches (635 mm) | 1 inches (25.4 mm) | |
Height | 0.9600 inches (24.38 mm) | 24 inches (610 mm) | 0.9600 inches (24.38 mm) |