Series #0030
Smooth Knob M6 x 1 Shaft with No Indicator Phenolic Black
BALL KNOB, PHENOLIC, ROUND SHAFT, 25MM; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Phenolic; Knob / Dial Style:Ball; Knob Diameter:25mm; Product Range:0030 Series RoHS Compliant: Yes
| Davies Molding, LLC | Davies Molding, LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 0030BE | 0030BE | 1722-1404-ND | 13AC6698 |
| Product Name | Thermoset Ball Knobs | 1"/ 25mm Thermoset Ball Knobs | Knobs | Ball Knob, Phenolic, Round Shaft, 25Mm; Shaft Type Davies Molding |
| Knob Type | Ball | Ball | Ball | |
| Knob Material | Plastic | Plastic | ||
| Diameter / Width | 1 inches (25.4 mm) | 25 inches (635 mm) | ||
| Height | 0.9600 inches (24.38 mm) | 24 inches (610 mm) |