38MM M8X1.25 THERMOSET LEVER KNO
KNOB ROHS COMPLIANT: YES
Davies Molding, LLC | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
Product Number | 0020CN | 1722-0020CN-ND | 07AH7426 |
Product Name | Lever Knobs | Knobs | Knob Rohs Compliant Davies Molding |
Knob Type | Lever | ||
Knob Material | Plastic | ||
Diameter / Width | 1.5 inches (38.1 mm) | 1.5 inches (38 mm) |