Petersen Products Co. Pipe Plug, Mechanical, High Pres., 8.7"-9.1" Dia, Mech Seal 145-9086

Description
By-Pass 1/2" F Country of Origin USA Dia. Max 9.125" (232mm) Dia. Min 8.625" (219mm) Lngth, Overall Approx. 3.23" (82mm) Lngth, Seal 1.0" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Pipeline Max PSI 100 psi (6.89 bar) Plug Restraint Set Screw Torque 50 FT-LB Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 25 FT-LB Shipping Wt. 12 Lb (5.44 Kg) Style Internal to Pipe Temperature Max. Service F 200 F (93.33 C)
Request a Quote
Description
By-Pass 1/2" F Country of Origin USA Dia. Max 9.125" (232mm) Dia. Min 8.625" (219mm) Lngth, Overall Approx. 3.23" (82mm) Lngth, Seal 1.0" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Pipeline Max PSI 100 psi (6.89 bar) Plug Restraint Set Screw Torque 50 FT-LB Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 25 FT-LB Shipping Wt. 12 Lb (5.44 Kg) Style Internal to Pipe Temperature Max. Service F 200 F (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, High Pres., 8.7
Fredonia, WI, United States
Pipe Plug, Mechanical, High Pres., 8.7"-9.1" Dia, Mech Seal
145-9086
Pipe Plug, Mechanical, High Pres., 8.7"-9.1" Dia, Mech Seal 145-9086
By-Pass 1/2" F Country of Origin USA Dia. Max 9.125" (232mm) Dia. Min 8.625" (219mm) Lngth, Overall Approx. 3.23" (82mm) Lngth, Seal 1.0" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Pipeline Max PSI 100 psi (6.89 bar) Plug Restraint Set Screw Torque 50 FT-LB Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 25 FT-LB Shipping Wt. 12 Lb (5.44 Kg) Style Internal to Pipe Temperature Max. Service F 200 F (93.33 C)

By-Pass 1/2" F
Country of Origin USA
Dia. Max 9.125" (232mm)
Dia. Min 8.625" (219mm)
Lngth, Overall Approx. 3.23" (82mm)
Lngth, Seal 1.0" O-Ring
Material, Body Aluminum
Material, Hardware Steel
Material, Seal Nitrile
Pipeline Max PSI 100 psi (6.89 bar)
Plug Restraint Set Screw Torque 50 FT-LB
Pressure Pipeline Max Head 231 ft (70.41 m)
Sage Subcategory Number W1459
Seal Expansion System Hex Nut
Seal Expansion Torque Ft/Lb 25 FT-LB
Shipping Wt. 12 Lb (5.44 Kg)
Style Internal to Pipe
Temperature Max. Service F 200 F (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 145-9086
Product Name Pipe Plug, Mechanical, High Pres., 8.7"-9.1" Dia, Mech Seal
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mech, Hand Tight, Nylon 1.0-1.2
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/8" (3.2mm)
View Details
Pipe Plug, Mech, Night Cap Spigot End 24
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug Mech, Abs & Steel, Dwv Hub Test, 2.35
Specs
Shape / Application Round
Material Glass Reinforced ABS
NPT Thread None
View Details
Pipe Plug, Mech, Abs, Wing Nut, End Of Pipe, 4
Specs
Shape / Application Round
Material Glass Reinforced ABS
NPT Thread None
View Details