Petersen Products Co. Pipe Plug, Mechanical, High Pres., 8.2"-8.6" Dia, Mech Seal 145-9081

Description
By-Pass 1/2" NPT Country of Origin USA Dia. Max 8.625" (219mm) Dia. Min 8.125" (206mm) Lngth, Overall Approx. 3.23" (82mm) Lngth, Seal 3/4" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 10" Sch 160 Pipeline Max PSI 100 psi (6.89 bar) Plug Restraint Method Integral ID set screw restraint Plug Restraint Set Screw Torque 50 FT-LB Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 25 FT-LB Shipping Wt. 11 Lb (4.99 Kg) Style Internal to Pipe Temperature Max. Service F 200 F (93.33 C)
Request a Quote
Description
By-Pass 1/2" NPT Country of Origin USA Dia. Max 8.625" (219mm) Dia. Min 8.125" (206mm) Lngth, Overall Approx. 3.23" (82mm) Lngth, Seal 3/4" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 10" Sch 160 Pipeline Max PSI 100 psi (6.89 bar) Plug Restraint Method Integral ID set screw restraint Plug Restraint Set Screw Torque 50 FT-LB Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 25 FT-LB Shipping Wt. 11 Lb (4.99 Kg) Style Internal to Pipe Temperature Max. Service F 200 F (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, High Pres., 8.2
Fredonia, WI, United States
Pipe Plug, Mechanical, High Pres., 8.2"-8.6" Dia, Mech Seal
145-9081
Pipe Plug, Mechanical, High Pres., 8.2"-8.6" Dia, Mech Seal 145-9081
By-Pass 1/2" NPT Country of Origin USA Dia. Max 8.625" (219mm) Dia. Min 8.125" (206mm) Lngth, Overall Approx. 3.23" (82mm) Lngth, Seal 3/4" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 10" Sch 160 Pipeline Max PSI 100 psi (6.89 bar) Plug Restraint Method Integral ID set screw restraint Plug Restraint Set Screw Torque 50 FT-LB Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 25 FT-LB Shipping Wt. 11 Lb (4.99 Kg) Style Internal to Pipe Temperature Max. Service F 200 F (93.33 C)

By-Pass 1/2" NPT
Country of Origin USA
Dia. Max 8.625" (219mm)
Dia. Min 8.125" (206mm)
Lngth, Overall Approx. 3.23" (82mm)
Lngth, Seal 3/4" O-Ring
Material, Body Aluminum
Material, Hardware Steel
Material, Seal Nitrile
Nominal Pipe 10" Sch 160
Pipeline Max PSI 100 psi (6.89 bar)
Plug Restraint Method Integral ID set screw restraint
Plug Restraint Set Screw Torque 50 FT-LB
Pressure Pipeline Max Head 231 ft (70.41 m)
Sage Subcategory Number W1459
Seal Expansion System Hex Nut
Seal Expansion Torque Ft/Lb 25 FT-LB
Shipping Wt. 11 Lb (4.99 Kg)
Style Internal to Pipe
Temperature Max. Service F 200 F (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 145-9081
Product Name Pipe Plug, Mechanical, High Pres., 8.2"-8.6" Dia, Mech Seal
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mech, Hand Tight, Head Test,1.865
Specs
Shape / Application Round
Fitted Depth 3.7 inch (93.98 mm)
Material Nylon; Nylon
View Details
Pipe Plug, Mechanical, T-Handle 2 1/2
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread Schrader Valve 2-1/2"
View Details
Pipe Plug, Mechanical, Block & Bleed, 21.375
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1" F
View Details