Petersen Products Co. Pipe Plug, Mechanical High Pres., 7.125"-7.625"dia Mech Seal 145-9071

Description
By-Pass 1/2" F Country of Origin USA Dia. Max 7.625" (194mm) Dia. Min 7.125" (181mm) Lngth, Overall Approx. 3.23" (82mm) Lngth, Seal 3/4" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 8" Sch 80 Pipeline Max PSI 100 psi (6.89 bar) Plug Restraint Method Integral ID set screw restraint Plug Restraint Set Screw Torque 45 FT-LB Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 20 FT-LB Shipping Wt. 8 Lb (3.63 Kg) Style Internal to Pipe Temperature Max. Service F 200 F (93.33 C)
Request a Quote
Description
By-Pass 1/2" F Country of Origin USA Dia. Max 7.625" (194mm) Dia. Min 7.125" (181mm) Lngth, Overall Approx. 3.23" (82mm) Lngth, Seal 3/4" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 8" Sch 80 Pipeline Max PSI 100 psi (6.89 bar) Plug Restraint Method Integral ID set screw restraint Plug Restraint Set Screw Torque 45 FT-LB Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 20 FT-LB Shipping Wt. 8 Lb (3.63 Kg) Style Internal to Pipe Temperature Max. Service F 200 F (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical High Pres., 7.125
Fredonia, WI, United States
Pipe Plug, Mechanical High Pres., 7.125"-7.625"dia Mech Seal
145-9071
Pipe Plug, Mechanical High Pres., 7.125"-7.625"dia Mech Seal 145-9071
By-Pass 1/2" F Country of Origin USA Dia. Max 7.625" (194mm) Dia. Min 7.125" (181mm) Lngth, Overall Approx. 3.23" (82mm) Lngth, Seal 3/4" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 8" Sch 80 Pipeline Max PSI 100 psi (6.89 bar) Plug Restraint Method Integral ID set screw restraint Plug Restraint Set Screw Torque 45 FT-LB Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 20 FT-LB Shipping Wt. 8 Lb (3.63 Kg) Style Internal to Pipe Temperature Max. Service F 200 F (93.33 C)

By-Pass 1/2" F
Country of Origin USA
Dia. Max 7.625" (194mm)
Dia. Min 7.125" (181mm)
Lngth, Overall Approx. 3.23" (82mm)
Lngth, Seal 3/4" O-Ring
Material, Body Aluminum
Material, Hardware Steel
Material, Seal Nitrile
Nominal Pipe 8" Sch 80
Pipeline Max PSI 100 psi (6.89 bar)
Plug Restraint Method Integral ID set screw restraint
Plug Restraint Set Screw Torque 45 FT-LB
Pressure Pipeline Max Head 231 ft (70.41 m)
Sage Subcategory Number W1459
Seal Expansion System Hex Nut
Seal Expansion Torque Ft/Lb 20 FT-LB
Shipping Wt. 8 Lb (3.63 Kg)
Style Internal to Pipe
Temperature Max. Service F 200 F (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 145-9071
Product Name Pipe Plug, Mechanical High Pres., 7.125"-7.625"dia Mech Seal
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Hand Tight, 3.8-4.1
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.5 BSPP
View Details
Pipe Plug, Mechanical, Hand Tight, 1.9-2.4
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.5 BSPP
View Details
Pipe Plug, Mech, Hand Tight, Nylon 2.4-2.7
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/2" (12.7mm)
View Details
Pipe Plug, Mechanical, Lever Type, Rubber, 1 5/8
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details