By-Pass 1/2" F
Country of Origin USA
Dia. Max 6" (152mm)
Dia. Min 5.625" (143mm)
Lngth, Seal 3/4" O-Ring
Material, Body Aluminum
Material, Hardware Steel
Material, Seal Nitrile
Nominal Pipe 6" Sch 80
Pipeline Max PSI 100 psi (6.89 bar)
Plug Restraint Method Integral ID set screw restraint
Plug Restraint Set Screw Torque 20 FT-LB
Pressure Pipeline Max Head 231 ft (70.41 m)
Sage Subcategory Number W1459
Seal Expansion System Hex Nut
Seal Expansion Torque Ft/Lb 20 FT-LB
Shipping Wt. 5 Lb (2.27 Kg)
Style Internal to Pipe
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 145-9056 |
| Product Name | Pipe Plug, Mechanical, High Pres., 5.7"-6" Dia, Mech Seal |
| Shape / Application | Round |