By-Pass 3/8" M
Country of Origin USA
Dia. Max 3" (76mm)
Dia. Min 2.812" (71mm)
Lngth, Overall Approx. 4.5" (114mm)
Lngth, Seal 2" (51mm)
Material, Body Aluminum
Material, Hardware Steel
Material, Seal Nitrile
Nominal Pipe 3" Sch 80
Pipeline Max PSI 200 psi (13.79 bar)
Plug Restraint Set Screw Torque 10 FT-LB
Plug Slip Restraint Method OD set screw restraint
Pressure Pipeline Max Head 462 ft (140.82 m)
Sage Subcategory Number W1459
Seal Expansion System Hex Nut
Seal Expansion Torque Ft/Lb 45 FT-LB
Shipping Wt. 2 Lb (0.91 Kg)
Style End of Pipe
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 145-9028 |
| Product Name | Pipe Plug, Mechanical, High Pres., 2.82"-3.0" Dia, Mech Seal |
| Shape / Application | Round |