Petersen Products Co. Pipe Plug, Mechanical, Hp Test, 1.9"-2.1" Dia, Mech Seal 145-9020

Description
By-Pass 3/8" M Country of Origin USA Dia. Max 2.1" (53.34mm) Dia. Min 1.9" (48.26mm) Lngth, Overall Approx. 4.5" (114mm) Lngth, Seal 2" (51mm) Material, Body Aluminum Material, Hardware Plated Steel Material, Seal Nitrile Nominal Pipe 2" Sch 40 & Sch 80 Pipeline Max PSI 200 psi (13.79) Plug Restraint Set Screw Torque 20 FT-LBS Plug Slip Restraint Method OD set screw restraint Pressure Pipeline Max Head 462 ft (140.82 m) Pressure, PSI 230 Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 50 FT-LBS Shipping Wt. 2 Lb (0.91 Kg) Style End of Pipe Temperature Max. Service F 200 F (93.33 C)
Request a Quote
Description
By-Pass 3/8" M Country of Origin USA Dia. Max 2.1" (53.34mm) Dia. Min 1.9" (48.26mm) Lngth, Overall Approx. 4.5" (114mm) Lngth, Seal 2" (51mm) Material, Body Aluminum Material, Hardware Plated Steel Material, Seal Nitrile Nominal Pipe 2" Sch 40 & Sch 80 Pipeline Max PSI 200 psi (13.79) Plug Restraint Set Screw Torque 20 FT-LBS Plug Slip Restraint Method OD set screw restraint Pressure Pipeline Max Head 462 ft (140.82 m) Pressure, PSI 230 Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 50 FT-LBS Shipping Wt. 2 Lb (0.91 Kg) Style End of Pipe Temperature Max. Service F 200 F (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Hp Test, 1.9
Fredonia, WI, United States
Pipe Plug, Mechanical, Hp Test, 1.9"-2.1" Dia, Mech Seal
145-9020
Pipe Plug, Mechanical, Hp Test, 1.9"-2.1" Dia, Mech Seal 145-9020
By-Pass 3/8" M Country of Origin USA Dia. Max 2.1" (53.34mm) Dia. Min 1.9" (48.26mm) Lngth, Overall Approx. 4.5" (114mm) Lngth, Seal 2" (51mm) Material, Body Aluminum Material, Hardware Plated Steel Material, Seal Nitrile Nominal Pipe 2" Sch 40 & Sch 80 Pipeline Max PSI 200 psi (13.79) Plug Restraint Set Screw Torque 20 FT-LBS Plug Slip Restraint Method OD set screw restraint Pressure Pipeline Max Head 462 ft (140.82 m) Pressure, PSI 230 Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 50 FT-LBS Shipping Wt. 2 Lb (0.91 Kg) Style End of Pipe Temperature Max. Service F 200 F (93.33 C)

By-Pass 3/8" M
Country of Origin USA
Dia. Max 2.1" (53.34mm)
Dia. Min 1.9" (48.26mm)
Lngth, Overall Approx. 4.5" (114mm)
Lngth, Seal 2" (51mm)
Material, Body Aluminum
Material, Hardware Plated Steel
Material, Seal Nitrile
Nominal Pipe 2" Sch 40 & Sch 80
Pipeline Max PSI 200 psi (13.79)
Plug Restraint Set Screw Torque 20 FT-LBS
Plug Slip Restraint Method OD set screw restraint
Pressure Pipeline Max Head 462 ft (140.82 m)
Pressure, PSI 230
Sage Subcategory Number W1459
Seal Expansion System Hex Nut
Seal Expansion Torque Ft/Lb 50 FT-LBS
Shipping Wt. 2 Lb (0.91 Kg)
Style End of Pipe
Temperature Max. Service F 200 F (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 145-9020
Product Name Pipe Plug, Mechanical, Hp Test, 1.9"-2.1" Dia, Mech Seal
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap Spigot End, 15
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Night Cap, Spigot End, 54
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 19.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1.25" NPT
View Details