Petersen Products Co. Pipe Plug, Mechanical, Block & Bleed, 11.375"-11.875" Dia. 145-1012-P80

Description
By-Pass 1/2" F Country of Origin USA Dia. Max 11.875" (302mm) Dia. Min 11.375" (289mm) Lngth, Overall Approx. 11.49" (291.84mm) Lngth, Seal 2 Each 2" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 12" SCH 80 Pipeline Max PSI 200 psi (13.79 bar) Plug Slip Restraint Method Locking Pins Pressure Pipeline Max Head 462 ft (140.81 m) Sage Subcategory Number W1451 Seal Expansion System Single Hex Nut Seal Expansion Torque Ft/Lb 20 FT-LB Shipping Wt. 62 Lb (28.12 Kg) Style Double Block & Bleed Temperature Max. Service F 200 F (93.33 C)
Request a Quote
Description
By-Pass 1/2" F Country of Origin USA Dia. Max 11.875" (302mm) Dia. Min 11.375" (289mm) Lngth, Overall Approx. 11.49" (291.84mm) Lngth, Seal 2 Each 2" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 12" SCH 80 Pipeline Max PSI 200 psi (13.79 bar) Plug Slip Restraint Method Locking Pins Pressure Pipeline Max Head 462 ft (140.81 m) Sage Subcategory Number W1451 Seal Expansion System Single Hex Nut Seal Expansion Torque Ft/Lb 20 FT-LB Shipping Wt. 62 Lb (28.12 Kg) Style Double Block & Bleed Temperature Max. Service F 200 F (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Block & Bleed, 11.375
Fredonia, WI, United States
Pipe Plug, Mechanical, Block & Bleed, 11.375"-11.875" Dia.
145-1012-P80
Pipe Plug, Mechanical, Block & Bleed, 11.375"-11.875" Dia. 145-1012-P80
By-Pass 1/2" F Country of Origin USA Dia. Max 11.875" (302mm) Dia. Min 11.375" (289mm) Lngth, Overall Approx. 11.49" (291.84mm) Lngth, Seal 2 Each 2" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 12" SCH 80 Pipeline Max PSI 200 psi (13.79 bar) Plug Slip Restraint Method Locking Pins Pressure Pipeline Max Head 462 ft (140.81 m) Sage Subcategory Number W1451 Seal Expansion System Single Hex Nut Seal Expansion Torque Ft/Lb 20 FT-LB Shipping Wt. 62 Lb (28.12 Kg) Style Double Block & Bleed Temperature Max. Service F 200 F (93.33 C)

By-Pass 1/2" F
Country of Origin USA
Dia. Max 11.875" (302mm)
Dia. Min 11.375" (289mm)
Lngth, Overall Approx. 11.49" (291.84mm)
Lngth, Seal 2 Each 2" O-Ring
Material, Body Aluminum
Material, Hardware Steel
Material, Seal Nitrile
Nominal Pipe 12" SCH 80
Pipeline Max PSI 200 psi (13.79 bar)
Plug Slip Restraint Method Locking Pins
Pressure Pipeline Max Head 462 ft (140.81 m)
Sage Subcategory Number W1451
Seal Expansion System Single Hex Nut
Seal Expansion Torque Ft/Lb 20 FT-LB
Shipping Wt. 62 Lb (28.12 Kg)
Style Double Block & Bleed
Temperature Max. Service F 200 F (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 145-1012-P80
Product Name Pipe Plug, Mechanical, Block & Bleed, 11.375"-11.875" Dia.
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap, Bell End, 6
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug Mechanical, Night Cap, Bell End, 6
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Hand Tight, 3.5-3.7
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.5 BSPP
View Details
Pipe Plug, Mechanical Hand Tight W/Shoulder 14.75
Specs
Shape / Application Round
Fitted Depth 3 inch (76.2 mm)
NPT Thread Standard
View Details