Petersen Products Co. Pipe Plug, Mechanical, Block & Bleed, 4.625"-4.875" Diameter 145-1005-P80

Description
By-Pass 1/4" F Country of Origin USA Dia. Max 4.875" (124mm) Dia. Min 4.625" (117mm) Lngth, Overall Approx. 2.83" (72mm) Lngth, Seal 2 Each 1" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 5" Sch 80 Pipeline Max PSI 200 psi (13.79 bar) Plug Slip Restraint Method Locking Pins Pressure Pipeline Max Head 462 ft (140.81 m) Sage Subcategory Number W1451 Seal Expansion System Single Hex Nut Shipping Wt. 16 Lb (7.26 Kg) Style Double Block & Bleed Temperature Max. Service F 200 F (93.33 C)
Request a Quote
Description
By-Pass 1/4" F Country of Origin USA Dia. Max 4.875" (124mm) Dia. Min 4.625" (117mm) Lngth, Overall Approx. 2.83" (72mm) Lngth, Seal 2 Each 1" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 5" Sch 80 Pipeline Max PSI 200 psi (13.79 bar) Plug Slip Restraint Method Locking Pins Pressure Pipeline Max Head 462 ft (140.81 m) Sage Subcategory Number W1451 Seal Expansion System Single Hex Nut Shipping Wt. 16 Lb (7.26 Kg) Style Double Block & Bleed Temperature Max. Service F 200 F (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Block & Bleed, 4.625
Fredonia, WI, United States
Pipe Plug, Mechanical, Block & Bleed, 4.625"-4.875" Diameter
145-1005-P80
Pipe Plug, Mechanical, Block & Bleed, 4.625"-4.875" Diameter 145-1005-P80
By-Pass 1/4" F Country of Origin USA Dia. Max 4.875" (124mm) Dia. Min 4.625" (117mm) Lngth, Overall Approx. 2.83" (72mm) Lngth, Seal 2 Each 1" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 5" Sch 80 Pipeline Max PSI 200 psi (13.79 bar) Plug Slip Restraint Method Locking Pins Pressure Pipeline Max Head 462 ft (140.81 m) Sage Subcategory Number W1451 Seal Expansion System Single Hex Nut Shipping Wt. 16 Lb (7.26 Kg) Style Double Block & Bleed Temperature Max. Service F 200 F (93.33 C)

By-Pass 1/4" F
Country of Origin USA
Dia. Max 4.875" (124mm)
Dia. Min 4.625" (117mm)
Lngth, Overall Approx. 2.83" (72mm)
Lngth, Seal 2 Each 1" O-Ring
Material, Body Aluminum
Material, Hardware Steel
Material, Seal Nitrile
Nominal Pipe 5" Sch 80
Pipeline Max PSI 200 psi (13.79 bar)
Plug Slip Restraint Method Locking Pins
Pressure Pipeline Max Head 462 ft (140.81 m)
Sage Subcategory Number W1451
Seal Expansion System Single Hex Nut
Shipping Wt. 16 Lb (7.26 Kg)
Style Double Block & Bleed
Temperature Max. Service F 200 F (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 145-1005-P80
Product Name Pipe Plug, Mechanical, Block & Bleed, 4.625"-4.875" Diameter
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechical, T-Hand. Alum. Test, 18
Specs
Shape / Application Round
NPT Thread 3/4 M (19mm)
View Details
Plug, Mech, High Impact Abs, Wing Nut, End Of Pipe, 2
Specs
Shape / Application Round
Material ABS
NPT Thread None
View Details
Pipe Plug, Mechanical, Polypropylene, End Of Pipe 4
Specs
Shape / Application Round
Features Threaded
Material Polypropylene (PP); Polypropylene
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 15
Specs
Material Polyethylene (PE); Polyethylene
View Details