By-Pass 3/8" M
Country of Origin USA
Dia. Max 3.375" (86mm)
Dia. Min 3.125" (79mm)
Lngth, Overall Approx. 13.5" (343mm)
Lngth, Seal 2 Each 1/2" O-Ring
Material, Body Aluminum
Material, Hardware Steel
Material, Seal Nitrile
Nominal Pipe 3-1/2" Sch 80
Pipeline Max PSI 400 psi (27.58 bar)
Plug Slip Restraint Method Locking Pins
Pressure Pipeline Max Head 924 ft (281.63 m)
Sage Subcategory Number W1451
Seal Expansion System Single Hex Nut
Shipping Wt. 12 Lb (5.44 Kg)
Style Double Block & Bleed
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 145-1003-5P80 |
| Product Name | Pipe Plug, Mechanical, Block & Bleed, 3.125"-3.375" Diameter |
| Shape / Application | Round |