Petersen Products Co. Pipe Plug, Mechanical, Block & Bleed, 2.375"-2.625" Diameter 145-1002-5P40

Description
By-Pass 3/8" M Country of Origin USA Dia. Max 2.625" (67mm) Dia. Min 2.375" (60mm) Lngth, Overall Approx. 13.5" (343mm) Lngth, Seal 2 Each 1/2" O-Ring Material, Body Aluminum Material, Hardware Plated Steel Material, Seal Nitrile Nominal Pipe 2-1/2" Sch 40 Pipeline Max PSI 400 psi (27.58 bar) Plug Slip Restraint Method Locking Pins Pressure Pipeline Max Head 924 ft (281.63 m) Sage Subcategory Number W1451 Seal Expansion System Single Hex Nut Shipping Wt. 8 Lb (3.63 Kg) Style Double Block & Bleed Temperature Max. Service F 200 F (93.33 C)
Request a Quote
Description
By-Pass 3/8" M Country of Origin USA Dia. Max 2.625" (67mm) Dia. Min 2.375" (60mm) Lngth, Overall Approx. 13.5" (343mm) Lngth, Seal 2 Each 1/2" O-Ring Material, Body Aluminum Material, Hardware Plated Steel Material, Seal Nitrile Nominal Pipe 2-1/2" Sch 40 Pipeline Max PSI 400 psi (27.58 bar) Plug Slip Restraint Method Locking Pins Pressure Pipeline Max Head 924 ft (281.63 m) Sage Subcategory Number W1451 Seal Expansion System Single Hex Nut Shipping Wt. 8 Lb (3.63 Kg) Style Double Block & Bleed Temperature Max. Service F 200 F (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Block & Bleed, 2.375
Fredonia, WI, United States
Pipe Plug, Mechanical, Block & Bleed, 2.375"-2.625" Diameter
145-1002-5P40
Pipe Plug, Mechanical, Block & Bleed, 2.375"-2.625" Diameter 145-1002-5P40
By-Pass 3/8" M Country of Origin USA Dia. Max 2.625" (67mm) Dia. Min 2.375" (60mm) Lngth, Overall Approx. 13.5" (343mm) Lngth, Seal 2 Each 1/2" O-Ring Material, Body Aluminum Material, Hardware Plated Steel Material, Seal Nitrile Nominal Pipe 2-1/2" Sch 40 Pipeline Max PSI 400 psi (27.58 bar) Plug Slip Restraint Method Locking Pins Pressure Pipeline Max Head 924 ft (281.63 m) Sage Subcategory Number W1451 Seal Expansion System Single Hex Nut Shipping Wt. 8 Lb (3.63 Kg) Style Double Block & Bleed Temperature Max. Service F 200 F (93.33 C)

By-Pass 3/8" M
Country of Origin USA
Dia. Max 2.625" (67mm)
Dia. Min 2.375" (60mm)
Lngth, Overall Approx. 13.5" (343mm)
Lngth, Seal 2 Each 1/2" O-Ring
Material, Body Aluminum
Material, Hardware Plated Steel
Material, Seal Nitrile
Nominal Pipe 2-1/2" Sch 40
Pipeline Max PSI 400 psi (27.58 bar)
Plug Slip Restraint Method Locking Pins
Pressure Pipeline Max Head 924 ft (281.63 m)
Sage Subcategory Number W1451
Seal Expansion System Single Hex Nut
Shipping Wt. 8 Lb (3.63 Kg)
Style Double Block & Bleed
Temperature Max. Service F 200 F (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 145-1002-5P40
Product Name Pipe Plug, Mechanical, Block & Bleed, 2.375"-2.625" Diameter
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, T-Handle, Rubber, 3
Specs
Shape / Application Round
Material Steel - Stainless; Zinc Plated Steel
NPT Thread 5/16" (0.312mm) ID Hose Barb
View Details
Pipe Plug, Mech, Abs, Wing Nut, End Of Pipe, 1.5
Specs
Shape / Application Round
Material Glass Reinforced ABS
NPT Thread None
View Details
Pipe Plug, Mechanical, High Pres., 4.5
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/4" F
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 1.37
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 3/8" NPT
View Details