Petersen Products Co. Pipe Plug, Mech, Hand Tight Test, Nylon, 1.48"-1.75" Dia. 144-0015

Description
By-Pass None Country of Origin UNITED KINGDOM Dia. Max 1.75" (44mm) Dia. Min 1.48" (38mm) Material, Body Nylon Material, Hardware Plated Carbon Steel Material, Seal Natural Rubber Nominal Pipe 1.5" (38mm) Sage Subcategory Number W144 Seal Expansion System Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Temperature Max. Service F 120 f (48.89 c)
Request a Quote
Description
By-Pass None Country of Origin UNITED KINGDOM Dia. Max 1.75" (44mm) Dia. Min 1.48" (38mm) Material, Body Nylon Material, Hardware Plated Carbon Steel Material, Seal Natural Rubber Nominal Pipe 1.5" (38mm) Sage Subcategory Number W144 Seal Expansion System Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Temperature Max. Service F 120 f (48.89 c)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech, Hand Tight Test, Nylon, 1.48
Fredonia, WI, United States
Pipe Plug, Mech, Hand Tight Test, Nylon, 1.48"-1.75" Dia.
144-0015
Pipe Plug, Mech, Hand Tight Test, Nylon, 1.48"-1.75" Dia. 144-0015
By-Pass None Country of Origin UNITED KINGDOM Dia. Max 1.75" (44mm) Dia. Min 1.48" (38mm) Material, Body Nylon Material, Hardware Plated Carbon Steel Material, Seal Natural Rubber Nominal Pipe 1.5" (38mm) Sage Subcategory Number W144 Seal Expansion System Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Temperature Max. Service F 120 f (48.89 c)

By-Pass None
Country of Origin UNITED KINGDOM
Dia. Max 1.75" (44mm)
Dia. Min 1.48" (38mm)
Material, Body Nylon
Material, Hardware Plated Carbon Steel
Material, Seal Natural Rubber
Nominal Pipe 1.5" (38mm)
Sage Subcategory Number W144
Seal Expansion System Wing Nut
Shipping Wt. 1 Lb (0.45 Kg)
Style Internal to Pipe
Temperature Max. Service F 120 f (48.89 c)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 144-0015
Product Name Pipe Plug, Mech, Hand Tight Test, Nylon, 1.48"-1.75" Dia.
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical Night Cap Bell End 10
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical Night Cap Spigot End 30
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical T-Hand. Alum. Test 10
Specs
Shape / Application Round
NPT Thread 3/4 M (19mm)
View Details
Pipe Plug, Mech, Night Cap Spigot End 8
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details