Petersen Products Co. Pipe Plug Mech, Abs & Steel, Dwv Hub Test, 2.35"-2.49" 143-8020-B

Description
By-Pass None Country of Origin USA Dia. Max 2.49" (63mm) Dia. Min 2.35" (60mm) Lngth, Overall 1.9" (48mm) Material, Body Glass Reinforced ABS Material, Hardware Galvanized Steel Material, Seal Natural Rubber Pipeline Max PSI 13 psi (0.90 bar) Pressure Pipeline Max Head 30 ft (9.14 m) Range Of Use 2.35"-2.49" (60mm-63mm) Sage Subcategory Number W1438 Seal Expansion System Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 125 F (51.66 C)
Request a Quote
Description
By-Pass None Country of Origin USA Dia. Max 2.49" (63mm) Dia. Min 2.35" (60mm) Lngth, Overall 1.9" (48mm) Material, Body Glass Reinforced ABS Material, Hardware Galvanized Steel Material, Seal Natural Rubber Pipeline Max PSI 13 psi (0.90 bar) Pressure Pipeline Max Head 30 ft (9.14 m) Range Of Use 2.35"-2.49" (60mm-63mm) Sage Subcategory Number W1438 Seal Expansion System Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 125 F (51.66 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug Mech, Abs & Steel, Dwv Hub Test, 2.35
Fredonia, WI, United States
Pipe Plug Mech, Abs & Steel, Dwv Hub Test, 2.35"-2.49"
143-8020-B
Pipe Plug Mech, Abs & Steel, Dwv Hub Test, 2.35"-2.49" 143-8020-B
By-Pass None Country of Origin USA Dia. Max 2.49" (63mm) Dia. Min 2.35" (60mm) Lngth, Overall 1.9" (48mm) Material, Body Glass Reinforced ABS Material, Hardware Galvanized Steel Material, Seal Natural Rubber Pipeline Max PSI 13 psi (0.90 bar) Pressure Pipeline Max Head 30 ft (9.14 m) Range Of Use 2.35"-2.49" (60mm-63mm) Sage Subcategory Number W1438 Seal Expansion System Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 125 F (51.66 C)

By-Pass None
Country of Origin USA
Dia. Max 2.49" (63mm)
Dia. Min 2.35" (60mm)
Lngth, Overall 1.9" (48mm)
Material, Body Glass Reinforced ABS
Material, Hardware Galvanized Steel
Material, Seal Natural Rubber
Pipeline Max PSI 13 psi (0.90 bar)
Pressure Pipeline Max Head 30 ft (9.14 m)
Range Of Use 2.35"-2.49" (60mm-63mm)
Sage Subcategory Number W1438
Seal Expansion System Wing Nut
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe
Temperature Max. Service F 125 F (51.66 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 143-8020-B
Product Name Pipe Plug Mech, Abs & Steel, Dwv Hub Test, 2.35"-2.49"
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Redwood, 8
Specs
Material Redwood
View Details
Pipe Plug, Mechanical, T-Handle, Rubber, 3 7/8
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
Pipe Plug, Mechanical Night Cap Spigot End, 30
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 19.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1.25" NPT
View Details