Petersen Products Co. Pipe Plug, Mechanical, T-Handle Aluminum Test, 15" Dia 143-7150

Description
By-Pass None Country of Origin USA Dia. Max 15.3" (388mm) Dia. Min 14.8" (377mm) Lngth, Overall 9.7" (247mm) Material, Hardware Aluminum Nominal Pipe 15" (380mm) Pipeline Max PSI 10 psi (0.7 bar) Pressure Pipeline Max Head 30 ft (9.1 m) Sage Subcategory Number W1437 Seal Expansion System T-Handle Seal Material Neoprene Shipping Wt. 23 Lbs (10.43 Kg) Style T-Handle Temperature Max. Service F 250 F (121.11 C)
Request a Quote
Description
By-Pass None Country of Origin USA Dia. Max 15.3" (388mm) Dia. Min 14.8" (377mm) Lngth, Overall 9.7" (247mm) Material, Hardware Aluminum Nominal Pipe 15" (380mm) Pipeline Max PSI 10 psi (0.7 bar) Pressure Pipeline Max Head 30 ft (9.1 m) Sage Subcategory Number W1437 Seal Expansion System T-Handle Seal Material Neoprene Shipping Wt. 23 Lbs (10.43 Kg) Style T-Handle Temperature Max. Service F 250 F (121.11 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, T-Handle Aluminum Test, 15
Fredonia, WI, United States
Pipe Plug, Mechanical, T-Handle Aluminum Test, 15" Dia
143-7150
Pipe Plug, Mechanical, T-Handle Aluminum Test, 15" Dia 143-7150
By-Pass None Country of Origin USA Dia. Max 15.3" (388mm) Dia. Min 14.8" (377mm) Lngth, Overall 9.7" (247mm) Material, Hardware Aluminum Nominal Pipe 15" (380mm) Pipeline Max PSI 10 psi (0.7 bar) Pressure Pipeline Max Head 30 ft (9.1 m) Sage Subcategory Number W1437 Seal Expansion System T-Handle Seal Material Neoprene Shipping Wt. 23 Lbs (10.43 Kg) Style T-Handle Temperature Max. Service F 250 F (121.11 C)

By-Pass None
Country of Origin USA
Dia. Max 15.3" (388mm)
Dia. Min 14.8" (377mm)
Lngth, Overall 9.7" (247mm)
Material, Hardware Aluminum
Nominal Pipe 15" (380mm)
Pipeline Max PSI 10 psi (0.7 bar)
Pressure Pipeline Max Head 30 ft (9.1 m)
Sage Subcategory Number W1437
Seal Expansion System T-Handle
Seal Material Neoprene
Shipping Wt. 23 Lbs (10.43 Kg)
Style T-Handle
Temperature Max. Service F 250 F (121.11 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 143-7150
Product Name Pipe Plug, Mechanical, T-Handle Aluminum Test, 15" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Hand Tight, 7.7-8.5
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1.0 BSPP
View Details
Pipe Plug, Mechanical, Flush W/Ss Top Plate, 2.72
Specs
Shape / Application Round
Material ABS Components/12 Ga SS Cover
NPT Thread None
View Details
Plug, Mech, High Impact Abs, Wing Nut, End Of Pipe, 2
Specs
Shape / Application Round
Material ABS
NPT Thread None
View Details
Pipe Plug, Mech, Night Cap Spigot End 24
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details