By-Pass None
Country of Origin USA
Dia. Max 6.3" (160mm)
Dia. Min 5.7" (144mm)
Lngth, Overall 9.7" (246mm)
Material, Hardware Aluminum
Nominal Pipe 6" (150mm)
Pipeline Max PSI 10 psi (0.7 bar)
Pressure Pipeline Max Head 40 ft (12 m)
Sage Subcategory Number W1437
Seal Expansion System T-Handle
Seal Material Neoprene
Shipping Wt. 6 Lbs (2.72 Kg)
Style T-Handle
Temperature Max. Service F 250 F (121.11 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 143-7060 |
| Product Name | Pipe Plug, Mechanical, T-Handle Aluminum Test, 6" Dia |
| Shape / Application | Round |