Petersen Products Co. Pipe Plug, Mechanical, Water Line Stub, 0.75" Dia 143-5007

Description
By-Pass None Country of Origin USA Dia. Max 0.87" (22mm) Dia. Min 0.72" (18mm) Lngth, Overall 2.06" (52mm) Material, Hardware Plated Carbon Steel Material, Seal Natural Rubber Nominal Pipe 0.75" (20mm) Pipeline Max PSI 180 psi (12.4 bar) Pressure Pipeline Max Head 415 ft (124 m) Sage Subcategory Number W1435 Seal Expansion System Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 125 F (51.66 C)
Request a Quote
Description
By-Pass None Country of Origin USA Dia. Max 0.87" (22mm) Dia. Min 0.72" (18mm) Lngth, Overall 2.06" (52mm) Material, Hardware Plated Carbon Steel Material, Seal Natural Rubber Nominal Pipe 0.75" (20mm) Pipeline Max PSI 180 psi (12.4 bar) Pressure Pipeline Max Head 415 ft (124 m) Sage Subcategory Number W1435 Seal Expansion System Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 125 F (51.66 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Water Line Stub, 0.75
Fredonia, WI, United States
Pipe Plug, Mechanical, Water Line Stub, 0.75" Dia
143-5007
Pipe Plug, Mechanical, Water Line Stub, 0.75" Dia 143-5007
By-Pass None Country of Origin USA Dia. Max 0.87" (22mm) Dia. Min 0.72" (18mm) Lngth, Overall 2.06" (52mm) Material, Hardware Plated Carbon Steel Material, Seal Natural Rubber Nominal Pipe 0.75" (20mm) Pipeline Max PSI 180 psi (12.4 bar) Pressure Pipeline Max Head 415 ft (124 m) Sage Subcategory Number W1435 Seal Expansion System Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 125 F (51.66 C)

By-Pass None
Country of Origin USA
Dia. Max 0.87" (22mm)
Dia. Min 0.72" (18mm)
Lngth, Overall 2.06" (52mm)
Material, Hardware Plated Carbon Steel
Material, Seal Natural Rubber
Nominal Pipe 0.75" (20mm)
Pipeline Max PSI 180 psi (12.4 bar)
Pressure Pipeline Max Head 415 ft (124 m)
Sage Subcategory Number W1435
Seal Expansion System Wing Nut
Shipping Wt. 1 Lb (0.45 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 125 F (51.66 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 143-5007
Product Name Pipe Plug, Mechanical, Water Line Stub, 0.75" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Wing Nut, Hand Tight, 20.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1.25" NPT
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 8
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical,Wing Nut, Double Seal 5
Specs
Shape / Application Round
Material Steel - Stainless; Plated Steel
NPT Thread 0.5 BSPP
View Details
Pipe Plug, Mechanical T-Handle Ss, 7/8
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 5/16" (0.312mm) ID Hose Barb
View Details