Petersen Products Co. Pipe Plug, Mechanical, Polypropylene, End Of Pipe 2" Dia 143-4020

Description
By-Pass None Country of Origin USA Dia. Max 2.09" (53mm) Dia. Min 1.89" (48mm) Lngth, Overall 3" (76mm) Material, Body Polypropylene Material, Seal Natural Rubber Nominal Pipe 2" (51mm) Pipeline Max PSI 22 psi (1.49 bar) Pressure Pipeline Max Head 50 ft (15.24 m) Sage Subcategory Number W1434 Shipping Wt. 1 Lb (0.45 Kg) Style Thread Insertion Temperature Max. Service F 125 F (51.66 C)
Request a Quote
Description
By-Pass None Country of Origin USA Dia. Max 2.09" (53mm) Dia. Min 1.89" (48mm) Lngth, Overall 3" (76mm) Material, Body Polypropylene Material, Seal Natural Rubber Nominal Pipe 2" (51mm) Pipeline Max PSI 22 psi (1.49 bar) Pressure Pipeline Max Head 50 ft (15.24 m) Sage Subcategory Number W1434 Shipping Wt. 1 Lb (0.45 Kg) Style Thread Insertion Temperature Max. Service F 125 F (51.66 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Polypropylene, End Of Pipe 2
Fredonia, WI, United States
Pipe Plug, Mechanical, Polypropylene, End Of Pipe 2" Dia
143-4020
Pipe Plug, Mechanical, Polypropylene, End Of Pipe 2" Dia 143-4020
By-Pass None Country of Origin USA Dia. Max 2.09" (53mm) Dia. Min 1.89" (48mm) Lngth, Overall 3" (76mm) Material, Body Polypropylene Material, Seal Natural Rubber Nominal Pipe 2" (51mm) Pipeline Max PSI 22 psi (1.49 bar) Pressure Pipeline Max Head 50 ft (15.24 m) Sage Subcategory Number W1434 Shipping Wt. 1 Lb (0.45 Kg) Style Thread Insertion Temperature Max. Service F 125 F (51.66 C)

By-Pass None
Country of Origin USA
Dia. Max 2.09" (53mm)
Dia. Min 1.89" (48mm)
Lngth, Overall 3" (76mm)
Material, Body Polypropylene
Material, Seal Natural Rubber
Nominal Pipe 2" (51mm)
Pipeline Max PSI 22 psi (1.49 bar)
Pressure Pipeline Max Head 50 ft (15.24 m)
Sage Subcategory Number W1434
Shipping Wt. 1 Lb (0.45 Kg)
Style Thread Insertion
Temperature Max. Service F 125 F (51.66 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 143-4020
Product Name Pipe Plug, Mechanical, Polypropylene, End Of Pipe 2" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Wing Nut, Hand Tight, 12.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1" NPT
View Details
Pipe Plug, Mech, Hand Tight, Nylon 2.9-3.3
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/2" (12.7mm)
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 60
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Water Line Stub, 3
Specs
Shape / Application Round
NPT Thread None
View Details