By-Pass None
Country of Origin CHINA
Dia., Top Plate, OD 5.25" (133mm)
Lngth, Overall 3.55" (90mm)
Material, Hardware Stainless Steel
Material, Seal Nitrile
Nominal Pipe 5" (125mm)
Press. Pipeline Max 1 psi (0.07 bar)/2' (0.7 m)
Pressure, Head Max FT 2 ft (0.7 m)
Sage Subcategory Number W1433
Seal Expansion System Hand Tightening
Sealing Range, Max 5.3" (135mm)
Sealing Range, Min 4.62" (117mm)
Shipping Wt. 2 Lb (0.91 Kg)
Style End of Pipe Plug
Temperature Max. Service F 110 F (43.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 143-3050-C |
| Product Name | Pipe Plug, Mechanical, Ss Wing Nut, 4.62"-5.3" Dia |
| Shape / Application | Round |