Petersen Products Co. Pipe Plug, Mechanical, Ss Wing Nut, 2.86"-3.25" Dia 143-3030-C

Description
By-Pass None Country of Origin CHINA Dia., Top Plate, OD 3.25" (83mm) Lngth, Overall 2.64" (67mm) Material, Hardware Stainless Steel Material, Seal Nitrile Nominal Pipe 3" (75mm) Press. Pipeline Max 2 psi (0.14 bar)/5' (1.4 m) Pressure, Head Max FT 5 ft (1.4 m) Sage Subcategory Number W1433 Seal Expansion System Hand Tightening Sealing Range, Max 3.25" (82mm) Sealing Range, Min 2.86" (73mm) Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 110 F (43.33 C)
Request a Quote
Description
By-Pass None Country of Origin CHINA Dia., Top Plate, OD 3.25" (83mm) Lngth, Overall 2.64" (67mm) Material, Hardware Stainless Steel Material, Seal Nitrile Nominal Pipe 3" (75mm) Press. Pipeline Max 2 psi (0.14 bar)/5' (1.4 m) Pressure, Head Max FT 5 ft (1.4 m) Sage Subcategory Number W1433 Seal Expansion System Hand Tightening Sealing Range, Max 3.25" (82mm) Sealing Range, Min 2.86" (73mm) Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 110 F (43.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Ss Wing Nut, 2.86
Fredonia, WI, United States
Pipe Plug, Mechanical, Ss Wing Nut, 2.86"-3.25" Dia
143-3030-C
Pipe Plug, Mechanical, Ss Wing Nut, 2.86"-3.25" Dia 143-3030-C
By-Pass None Country of Origin CHINA Dia., Top Plate, OD 3.25" (83mm) Lngth, Overall 2.64" (67mm) Material, Hardware Stainless Steel Material, Seal Nitrile Nominal Pipe 3" (75mm) Press. Pipeline Max 2 psi (0.14 bar)/5' (1.4 m) Pressure, Head Max FT 5 ft (1.4 m) Sage Subcategory Number W1433 Seal Expansion System Hand Tightening Sealing Range, Max 3.25" (82mm) Sealing Range, Min 2.86" (73mm) Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 110 F (43.33 C)

By-Pass None
Country of Origin CHINA
Dia., Top Plate, OD 3.25" (83mm)
Lngth, Overall 2.64" (67mm)
Material, Hardware Stainless Steel
Material, Seal Nitrile
Nominal Pipe 3" (75mm)
Press. Pipeline Max 2 psi (0.14 bar)/5' (1.4 m)
Pressure, Head Max FT 5 ft (1.4 m)
Sage Subcategory Number W1433
Seal Expansion System Hand Tightening
Sealing Range, Max 3.25" (82mm)
Sealing Range, Min 2.86" (73mm)
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe Plug
Temperature Max. Service F 110 F (43.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 143-3030-C
Product Name Pipe Plug, Mechanical, Ss Wing Nut, 2.86"-3.25" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, T-Hand. Alum Test, 6
Specs
Shape / Application Round
NPT Thread 1/4 M (6mm)
View Details
Pipe Plug, Mechanical, Night Cap Spigot End, 15
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical Night Cap Bell End 48
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Wing Nut, Rubber, Ss, 1
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread None
View Details