By-Pass None
Country of Origin CHINA
Dia., Top Plate, OD 2.05" (52mm)
Lngth, Overall 2.56" (65mm)
Material, Body Natural Rubber
Material, Hardware Galvanized Metal
Nominal Pipe 1.5" (40mm)
Press. Pipeline Max 2 psi (0.14 bar)/5' (1.4 m)
Pressure, Head Max FT 5 ft (1.4 m)
Sage Subcategory Number W1433
Seal Expansion System Hand Tightening
Sealing Range, Max 1.65" (42mm)
Sealing Range, Min 1.44" (37mm)
Shipping Wt. 0.5 Lb (0.23 Kg)
Style End of Pipe Plug
Temperature Max. Service F 125 F (51.66 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 143-3015 |
| Product Name | Pipe Plug, Mechanical, Glv. Steel Wing Nut, 1.44"-1.65" Dia |
| Shape / Application | Round |