By-Pass None
Country of Origin USA
Dia. Max 3.09" (78mm)
Dia. Min 2.81" (71mm)
Dia., Top Plate, OD 4.15" (105mm)
Diameter, Rubber Flange IN 3.68" (93mm)
Length Beyond End of Pipe IN 1.71" (43mm)
Lngth, Overall 3.71" (94mm)
Lngth, Seal 2" (51mm)
Material, Body Aluminum
Material, Hardware Plated Steel
Material, Seal Neoprene
Nominal Pipe 2.875" (73mm)
Pipeline Max PSI 5 psi (0.34 bar)
Sage Subcategory Number W1432
Seal Expansion System T-Handle
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe Plug
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 143-2288 |
| Product Name | Pipe Plug, Mechanical, T-Handle, Rubber, 2 7/8" Dia |
| Shape / Application | Round |