Petersen Products Co. Pipe Plug, Mechanical, T-Handle, Rubber, 3/4" Dia 143-2075

Description
By-Pass None Country of Origin USA Dia. Max 0.79" (20.1mm) Dia. Min 0.719" (18.3mm) Dia., Top Plate, OD 1" (25mm) Diameter, Rubber Flange IN 1" (25mm) Length Beyond End of Pipe IN 1.24" (31mm) Length, Overall, Inflated, IN 1.93" (49mm) Lngth, Seal 0.69" (17.5mm) Material, Body Aluminum Material, Hardware Plated Steel Material, Seal Neoprene Nominal Pipe 0.75" (19.1mm) Pipeline Max PSI 10 psi (0.69 bar) Pressure, PSI 10 psi (0.69 bar) Sage Subcategory Number W1432 Seal Expansion System T-Handle Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug
Request a Quote
Description
By-Pass None Country of Origin USA Dia. Max 0.79" (20.1mm) Dia. Min 0.719" (18.3mm) Dia., Top Plate, OD 1" (25mm) Diameter, Rubber Flange IN 1" (25mm) Length Beyond End of Pipe IN 1.24" (31mm) Length, Overall, Inflated, IN 1.93" (49mm) Lngth, Seal 0.69" (17.5mm) Material, Body Aluminum Material, Hardware Plated Steel Material, Seal Neoprene Nominal Pipe 0.75" (19.1mm) Pipeline Max PSI 10 psi (0.69 bar) Pressure, PSI 10 psi (0.69 bar) Sage Subcategory Number W1432 Seal Expansion System T-Handle Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, T-Handle, Rubber, 3/4
Fredonia, WI, United States
Pipe Plug, Mechanical, T-Handle, Rubber, 3/4" Dia
143-2075
Pipe Plug, Mechanical, T-Handle, Rubber, 3/4" Dia 143-2075
By-Pass None Country of Origin USA Dia. Max 0.79" (20.1mm) Dia. Min 0.719" (18.3mm) Dia., Top Plate, OD 1" (25mm) Diameter, Rubber Flange IN 1" (25mm) Length Beyond End of Pipe IN 1.24" (31mm) Length, Overall, Inflated, IN 1.93" (49mm) Lngth, Seal 0.69" (17.5mm) Material, Body Aluminum Material, Hardware Plated Steel Material, Seal Neoprene Nominal Pipe 0.75" (19.1mm) Pipeline Max PSI 10 psi (0.69 bar) Pressure, PSI 10 psi (0.69 bar) Sage Subcategory Number W1432 Seal Expansion System T-Handle Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug

By-Pass None
Country of Origin USA
Dia. Max 0.79" (20.1mm)
Dia. Min 0.719" (18.3mm)
Dia., Top Plate, OD 1" (25mm)
Diameter, Rubber Flange IN 1" (25mm)
Length Beyond End of Pipe IN 1.24" (31mm)
Length, Overall, Inflated, IN 1.93" (49mm)
Lngth, Seal 0.69" (17.5mm)
Material, Body Aluminum
Material, Hardware Plated Steel
Material, Seal Neoprene
Nominal Pipe 0.75" (19.1mm)
Pipeline Max PSI 10 psi (0.69 bar)
Pressure, PSI 10 psi (0.69 bar)
Sage Subcategory Number W1432
Seal Expansion System T-Handle
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe Plug

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 143-2075
Product Name Pipe Plug, Mechanical, T-Handle, Rubber, 3/4" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Wing Nut, Hand Tight, 21.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1.25" NPT
View Details
Pipe Plug, Mechanical Night Cap Bell End 27
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 24
Specs
Material Polyethylene (PE); Polyethylene
View Details
Annular Seal 16
Specs
NPT Thread 1/4" Quick Disconnect Plug Quantity of 2
View Details