By-Pass None
Country of Origin USA
Dia. Max 2.989" (76mm)
Dia. Min 2.69" (68mm)
Dia., Top Plate, OD 3.3" (84mm)
Diameter, Rubber Flange IN 3.19" (81mm)
Length Beyond End of Pipe IN 1.09" (28mm)
Lngth, Overall 2.28" (58mm)
Lngth, Seal 1.19" (30mm)
Material, Body Aluminum
Material, Hardware Plated Steel
Material, Seal Neoprene
Nominal Pipe 2-3/4" (70mm)
Pipeline Max PSI Not Rated
Sage Subcategory Number W1431
Seal Expansion System Lever
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe Plug
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 143-1275 |
| Product Name | Pipe Plug, Mechanical, Lever Type, Rubber, 2 3/4" Dia |
| Shape / Application | Round |