Petersen Products Co. Plug, Mech, Hand Tight, Cleanout Style, 4.05" To 4.315" Dia 143-004-C

Description
By-Pass None Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 4.315" (110mm) Dia., Nominal 4" (102mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal Soft PVC Pressure, Estimated Blowout PSI 15 psi (1.03 bar) Sage Subcategory Number W1430 Seal Expansion System Hand Tightening Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)
Request a Quote
Description
By-Pass None Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 4.315" (110mm) Dia., Nominal 4" (102mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal Soft PVC Pressure, Estimated Blowout PSI 15 psi (1.03 bar) Sage Subcategory Number W1430 Seal Expansion System Hand Tightening Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug, Mech, Hand Tight, Cleanout Style, 4.05
Fredonia, WI, United States
Plug, Mech, Hand Tight, Cleanout Style, 4.05" To 4.315" Dia
143-004-C
Plug, Mech, Hand Tight, Cleanout Style, 4.05" To 4.315" Dia 143-004-C
By-Pass None Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 4.315" (110mm) Dia., Nominal 4" (102mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal Soft PVC Pressure, Estimated Blowout PSI 15 psi (1.03 bar) Sage Subcategory Number W1430 Seal Expansion System Hand Tightening Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)

By-Pass None
Country of Origin USA
Depth, Overall 3.7" (94mm)
Dia. Max 4.315" (110mm)
Dia., Nominal 4" (102mm)
Material, Body Nylon
Material, Hardware Polypro & Brass
Material, Seal Soft PVC
Pressure, Estimated Blowout PSI 15 psi (1.03 bar)
Sage Subcategory Number W1430
Seal Expansion System Hand Tightening
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe Plug
Temperature Max. Service F 140 F (60 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 143-004-C
Product Name Plug, Mech, Hand Tight, Cleanout Style, 4.05" To 4.315" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Wing Nut, Double Seal,4.5
Specs
Shape / Application Round
Material Steel - Stainless; Plated Steel
NPT Thread 0.5 BSPP
View Details
Pipe Plug, Redwood, 5
Specs
Material Redwood
View Details
Pipe Plug, Mechanical Night Cap Bell End 36
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 10
Specs
Material Polyethylene (PE); Polyethylene
View Details