Petersen Products Co. Plug, Mech, Hand Tight, Cleanout Style, 3.875" To 4.26" Dia 143-003-C

Description
By-Pass None Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 3.5" (89mm) Dia., Nominal 3.0" (76mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal Soft PVC Pressure, Estimated Blowout PSI 20 psi (1.38 bar) Sage Subcategory Number W1430 Seal Expansion System Hand Tightening Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)
Request a Quote
Description
By-Pass None Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 3.5" (89mm) Dia., Nominal 3.0" (76mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal Soft PVC Pressure, Estimated Blowout PSI 20 psi (1.38 bar) Sage Subcategory Number W1430 Seal Expansion System Hand Tightening Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug, Mech, Hand Tight, Cleanout Style, 3.875
Fredonia, WI, United States
Plug, Mech, Hand Tight, Cleanout Style, 3.875" To 4.26" Dia
143-003-C
Plug, Mech, Hand Tight, Cleanout Style, 3.875" To 4.26" Dia 143-003-C
By-Pass None Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 3.5" (89mm) Dia., Nominal 3.0" (76mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal Soft PVC Pressure, Estimated Blowout PSI 20 psi (1.38 bar) Sage Subcategory Number W1430 Seal Expansion System Hand Tightening Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)

By-Pass None
Country of Origin USA
Depth, Overall 3.7" (94mm)
Dia. Max 3.5" (89mm)
Dia., Nominal 3.0" (76mm)
Material, Body Nylon
Material, Hardware Polypro & Brass
Material, Seal Soft PVC
Pressure, Estimated Blowout PSI 20 psi (1.38 bar)
Sage Subcategory Number W1430
Seal Expansion System Hand Tightening
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe Plug
Temperature Max. Service F 140 F (60 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 143-003-C
Product Name Plug, Mech, Hand Tight, Cleanout Style, 3.875" To 4.26" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Fc Finishing Plate, 1.64
Specs
Shape / Application Round
Material ABS Components/22 Ga Chrome Cover
NPT Thread None
View Details
Pipe Plug, Mechanical, Hand Tight, 9.2-10.2
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1.0 BSPP
View Details
Pipe Plug, Mech, Hand Tight, Head Test, 1.550
Specs
Shape / Application Round
Fitted Depth 3.7 inch (93.98 mm)
Material Nylon; Nylon
View Details