Petersen Products Co. Pilug, Mech, Hand Tight, Cleanout Style, 1.89" To 2.285" Dia 143-002-C

Description
By-Pass Tire Type Valve, Removable Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 2.375" (60mm) Dia., Nominal 2.0" (51mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal Soft PVC Pressure, Estimated Blowout PSI 25 psi (2.07 bar) Sage Subcategory Number W1430 Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)
Request a Quote
Description
By-Pass Tire Type Valve, Removable Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 2.375" (60mm) Dia., Nominal 2.0" (51mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal Soft PVC Pressure, Estimated Blowout PSI 25 psi (2.07 bar) Sage Subcategory Number W1430 Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pilug, Mech, Hand Tight, Cleanout Style, 1.89
Fredonia, WI, United States
Pilug, Mech, Hand Tight, Cleanout Style, 1.89" To 2.285" Dia
143-002-C
Pilug, Mech, Hand Tight, Cleanout Style, 1.89" To 2.285" Dia 143-002-C
By-Pass Tire Type Valve, Removable Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 2.375" (60mm) Dia., Nominal 2.0" (51mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal Soft PVC Pressure, Estimated Blowout PSI 25 psi (2.07 bar) Sage Subcategory Number W1430 Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)

By-Pass Tire Type Valve, Removable
Country of Origin USA
Depth, Overall 3.7" (94mm)
Dia. Max 2.375" (60mm)
Dia., Nominal 2.0" (51mm)
Material, Body Nylon
Material, Hardware Polypro & Brass
Material, Seal Soft PVC
Pressure, Estimated Blowout PSI 25 psi (2.07 bar)
Sage Subcategory Number W1430
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe Plug
Temperature Max. Service F 140 F (60 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 143-002-C
Product Name Pilug, Mech, Hand Tight, Cleanout Style, 1.89" To 2.285" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Well Monitoring, 7.76
Specs
Shape / Application Round
NPT Thread None
View Details
Pipe Plug, Mechanical, Block & Bleed, 7.375
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" F
View Details
Pipe Plug, Mechanical T-Handle Ss 1 1/2
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 5/16" (0.312mm) ID Hose Barb
View Details
Annular Seal 30
Specs
NPT Thread 1/4" NPT
View Details