Country of Origin USA
Material, Hardware Plated Carbon Steel
Material, Seal ABS
Pipe Size, Nominal 3" (76mm)
Pipe Type DWV water/air tests on SCH 40 ABS, PVC DWV pipe
Press. Pipeline Max 17 psi (1.17 bar)/40' (12 m)
Quantity Per Case 50 Caps Per Case
Sage Subcategory Number W1429
Shipping Wt. 3 lbs Per Case
Standard Pack EA Case
Style End Cap Style Test Cap
Temperature Max. Service F 176 F (80 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 142-9203 |
| Product Name | Cap, Test, For Pipe Plugs, End Cap Style, 3" |