Comment 1 Not for Pressure Testing
Country of Origin USA
Material, Hardware Plated Carbon Steel
Material, Seal Polyethylene
Pipe Size, Nominal 2" (51mm)
Pipe Type SCH 40 ABS and PVC DWV Pipe
Press. Pipeline Max 4.3 psi (0.29 bar)
Quantity Per Case 25 Caps Per Case
Sage Subcategory Number W1429
Shipping Wt. 2 Lb (0.91 Kg) Per Case
Standard Pack EA Case
Style Slip On Style Test Cap
Temperature Max. Service F 176 F (80 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 142-9102 |
| Product Name | Cap, Test, For Pipe Plugs, Slip On Style, 2" |