Petersen Products Co. Pipe Plug, Mechanical, Well Monitoring, 5.77"-6.08" 142-806

Description
By-Pass None Country of Origin USA Dia. Max 6.08" (155mm) Dia. Min 5.77" (147mm) Lngth, Overall 3.98" (101mm) Material, Hardware Stainless Steel & Chromate-Coated Latch Material, Seal Nitrile Nominal Pipe 6" (150mm) Pipeline Max PSI 6.5 psi (0.45 bar) Pressure Pipeline Max Head 15 ft (4.5 m) Sage Subcategory Number W1428 Seal Expansion System Hex Nut Tightening Shipping Wt. 2 Lbs (0.91 Kg) Style End of Pipe Plug Temperature Max. Service F 125 F (51.66 C)
Request a Quote
Description
By-Pass None Country of Origin USA Dia. Max 6.08" (155mm) Dia. Min 5.77" (147mm) Lngth, Overall 3.98" (101mm) Material, Hardware Stainless Steel & Chromate-Coated Latch Material, Seal Nitrile Nominal Pipe 6" (150mm) Pipeline Max PSI 6.5 psi (0.45 bar) Pressure Pipeline Max Head 15 ft (4.5 m) Sage Subcategory Number W1428 Seal Expansion System Hex Nut Tightening Shipping Wt. 2 Lbs (0.91 Kg) Style End of Pipe Plug Temperature Max. Service F 125 F (51.66 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Well Monitoring, 5.77
Fredonia, WI, United States
Pipe Plug, Mechanical, Well Monitoring, 5.77"-6.08"
142-806
Pipe Plug, Mechanical, Well Monitoring, 5.77"-6.08" 142-806
By-Pass None Country of Origin USA Dia. Max 6.08" (155mm) Dia. Min 5.77" (147mm) Lngth, Overall 3.98" (101mm) Material, Hardware Stainless Steel & Chromate-Coated Latch Material, Seal Nitrile Nominal Pipe 6" (150mm) Pipeline Max PSI 6.5 psi (0.45 bar) Pressure Pipeline Max Head 15 ft (4.5 m) Sage Subcategory Number W1428 Seal Expansion System Hex Nut Tightening Shipping Wt. 2 Lbs (0.91 Kg) Style End of Pipe Plug Temperature Max. Service F 125 F (51.66 C)

By-Pass None
Country of Origin USA
Dia. Max 6.08" (155mm)
Dia. Min 5.77" (147mm)
Lngth, Overall 3.98" (101mm)
Material, Hardware Stainless Steel & Chromate-Coated Latch
Material, Seal Nitrile
Nominal Pipe 6" (150mm)
Pipeline Max PSI 6.5 psi (0.45 bar)
Pressure Pipeline Max Head 15 ft (4.5 m)
Sage Subcategory Number W1428
Seal Expansion System Hex Nut Tightening
Shipping Wt. 2 Lbs (0.91 Kg)
Style End of Pipe Plug
Temperature Max. Service F 125 F (51.66 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 142-806
Product Name Pipe Plug, Mechanical, Well Monitoring, 5.77"-6.08"
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap, Bell End, 42
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical Night Cap Spigot End 6
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mech, Hand Tight, Nylon 0.8-0.9
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/8" (3.2mm)
View Details
Pipe Plug, Mech, Hand Tight Test, Nylon, 1.225
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread None
View Details