By-Pass Standard
Country of Origin USA
Depth in Pipe 3" (76mm)
Dia. Max 13" (330mm)
Dia. Min 11.75" (298m)
Dia., Top Plate, OD 12.5" (318mm)
Material, Hardware Brass and Stainless Steel
Material, Seal Polyisoprene
Pipeline Max PSI 5 psi (0.34 bar)
Sage Subcategory Number W1420
Seal Expansion System Wing Nut
Shipping Wt. 5 Lb (2.27 Kg)
Style End of Pipe Plug
Temperature Max. Service F 140
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 142-012 |
| Product Name | Pipe Plug, Mechanical, Hand Tight, W/Shoulder 11.75"-13" Dia |
| Shape / Application | Round |