Petersen Products Co. Pipe Plug, Mechanical Hand Tight W/Shoulder 5.75"- 6.75" Dia 142-006

Description
By-Pass None Country of Origin USA Depth in Pipe 3" (76mm) Dia. Max 6.75" (171mm) Dia. Min 5.75" (146mm) Dia., Top Plate, OD 6.5" (165mm) Material, Hardware Brass and Stainless Steel Material, Seal Polyisoprene Pipeline Max PSI 5 psi (0.34 bar) Sage Subcategory Number W1420 Seal Expansion System Wing Nut Shipping Wt. 3 Lb (1.36 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)
Request a Quote
Description
By-Pass None Country of Origin USA Depth in Pipe 3" (76mm) Dia. Max 6.75" (171mm) Dia. Min 5.75" (146mm) Dia., Top Plate, OD 6.5" (165mm) Material, Hardware Brass and Stainless Steel Material, Seal Polyisoprene Pipeline Max PSI 5 psi (0.34 bar) Sage Subcategory Number W1420 Seal Expansion System Wing Nut Shipping Wt. 3 Lb (1.36 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical Hand Tight W/Shoulder 5.75
Fredonia, WI, United States
Pipe Plug, Mechanical Hand Tight W/Shoulder 5.75"- 6.75" Dia
142-006
Pipe Plug, Mechanical Hand Tight W/Shoulder 5.75"- 6.75" Dia 142-006
By-Pass None Country of Origin USA Depth in Pipe 3" (76mm) Dia. Max 6.75" (171mm) Dia. Min 5.75" (146mm) Dia., Top Plate, OD 6.5" (165mm) Material, Hardware Brass and Stainless Steel Material, Seal Polyisoprene Pipeline Max PSI 5 psi (0.34 bar) Sage Subcategory Number W1420 Seal Expansion System Wing Nut Shipping Wt. 3 Lb (1.36 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)

By-Pass None
Country of Origin USA
Depth in Pipe 3" (76mm)
Dia. Max 6.75" (171mm)
Dia. Min 5.75" (146mm)
Dia., Top Plate, OD 6.5" (165mm)
Material, Hardware Brass and Stainless Steel
Material, Seal Polyisoprene
Pipeline Max PSI 5 psi (0.34 bar)
Sage Subcategory Number W1420
Seal Expansion System Wing Nut
Shipping Wt. 3 Lb (1.36 Kg)
Style End of Pipe Plug
Temperature Max. Service F 140 F (60 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 142-006
Product Name Pipe Plug, Mechanical Hand Tight W/Shoulder 5.75"- 6.75" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, T-Handle, Rubber, 1 7/8
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 30
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Block & Bleed, 7.875
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" F
View Details
Pipe Plug, Mechanical, Block & Bleed, 4.625
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/4" F
View Details