By-Pass 1.0 BSPP
Country of Origin UNITED KINGDOM
Dia. Max 10.2" (260mm)
Dia. Min 9.6" (244mm)
Handle Width 7.087" (180.01mm)
Lngth, Overall 7.284" (185.01mm)
Lngth, Seal 1.89" (48.01mm)
Material Cap Brass
Material, Body Plated Steel
Material, Hardware Zinc-Plated Steel
Material, Seal Natural Rubber
Nominal Pipe 10" (254mm)
Pipeline Max PSI Not Rated
Sage Subcategory Number W1412
Seal Expansion System 7.25" Plated Steel T-Handle
Shipping Wt. 5 Lb (2.27 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 120 f (48.89 c)
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 141-2100 |
| Product Name | Pipe Plug, Mechanical, Wing Nut, Double Seal, 10" Dia |
| Shape / Application | Round |